Custom Made Boxes, Inc. 2" x 18 yds.- Industrial PTFE Glass Cloth Tape T967213

Description
Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.
Description
Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 18 yds.- Industrial PTFE Glass Cloth Tape
T967213
2" x 18 yds.- Industrial PTFE Glass Cloth Tape T967213
Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.

Non-stick surface protects heat sealing equipment and saves clean-up time.

  • General purpose protection for hot wire contacts.
  • Features anti-stick properties.
  • For use with heat sealing machines, ironing and pressing equipment.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T967213
Product Name 2" x 18 yds.- Industrial PTFE Glass Cloth Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details