Custom Made Boxes, Inc. 3" x 120 yds.- Intertape - 538 Flatback Tape T948538

Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.
Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 120 yds.- Intertape - 538 Flatback Tape
T948538
3" x 120 yds.- Intertape - 538 Flatback Tape T948538
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

This tape features a bleached flatback backing which resists edge tearing.

  • Performs well as a low temperature splicing tape.
  • Meets government specs. CID-A-A-1683 and D5486 Type V.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Natural colored tape.
  • 4% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T948538
Product Name 3" x 120 yds.- Intertape - 538 Flatback Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details