Custom Made Boxes, Inc. 2" x 150' Red/White- 3M - 983 Reflective Tape T967983R

Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet
Datasheet
Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 150' Red/White- 3M - 983 Reflective Tape
T967983R
2" x 150' Red/White- 3M - 983 Reflective Tape T967983R
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet

Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night.

  • Six times brighter than conventional markings.
  • Highly durable and non-corroding.
  • Superior reflectivity, even at angles up to 90°.
  • DOT certified and guaranteed to meet and exceed NHTSA requirements.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T967983R
Product Name 2" x 150' Red/White- 3M - 983 Reflective Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details