Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2525 Flatback Tape T9452525

Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2525 Flatback Tape
T9452525
1" x 60 yds.- 3M - 2525 Flatback Tape T9452525
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet

Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required.

  • Resistant to moist conditions.
  • Withstands bake cycle of 300 degrees F. for one hour.
  • Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove.
  • 2% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9452525
Product Name 1" x 60 yds.- 3M - 2525 Flatback Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details