Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - 534 Flatback Tape T947534

Description
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.
Description
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - 534 Flatback Tape
T947534
2" x 60 yds.- Intertape - 534 Flatback Tape T947534
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Ideal for splicing webs or package sealing.

  • Meets U.S. Postal and UPS shipping requirements.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Brown tape.
  • 7% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T947534
Product Name 2" x 60 yds.- Intertape - 534 Flatback Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details