Custom Made Boxes, Inc. 1" x 72 yds. Black (2 Pack)- 3M - 4929 VHB Tape VHB4929012PK

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds. Black (2 Pack)- 3M - 4929 VHB Tape
VHB4929012PK
1" x 72 yds. Black (2 Pack)- 3M - 4929 VHB Tape VHB4929012PK
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 160 lbs/in².
  • Liner type: 2 Mil Polyester.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB4929012PK
Product Name 1" x 72 yds. Black (2 Pack)- 3M - 4929 VHB Tape
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details