Custom Made Boxes, Inc. 1" x 72 yds. Clear- 3M - 4905 VHB Tape VHB490501

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds. Clear- 3M - 4905 VHB Tape
VHB490501
1" x 72 yds. Clear- 3M - 4905 VHB Tape VHB490501
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass.
  • Use for clear or colorless applications.
  • Recommended for glass and acrylics.
  • Tensile strength 100 lbs/in².
  • Liner Type - 5 Mil Red Polyethylene.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB490501
Product Name 1" x 72 yds. Clear- 3M - 4905 VHB Tape
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silicone Rubber Flame Spray Tape - HVOF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
Adhesive Pressure Sensitive; Silicone
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details