Custom Made Boxes, Inc. 1" x 72 yds. Clear (2 Pack)- 3M - 4905 VHB Tape VHB4905012PK

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds. Clear (2 Pack)- 3M - 4905 VHB Tape
VHB4905012PK
1" x 72 yds. Clear (2 Pack)- 3M - 4905 VHB Tape VHB4905012PK
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass.
  • Use for clear or colorless applications.
  • Recommended for glass and acrylics.
  • Tensile strength 100 lbs/in².
  • Liner Type - 5 Mil Red Polyethylene.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB4905012PK
Product Name 1" x 72 yds. Clear (2 Pack)- 3M - 4905 VHB Tape
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details