Custom Made Boxes, Inc. 1" x 72 yds. Black- 3M - 4929 VHB Tape VHB492901

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds. Black- 3M - 4929 VHB Tape
VHB492901
1" x 72 yds. Black- 3M - 4929 VHB Tape VHB492901
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 160 lbs/in².
  • Liner type: 2 Mil Polyester.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB492901
Product Name 1" x 72 yds. Black- 3M - 4929 VHB Tape
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details