Custom Made Boxes, Inc. 3/4" x 72 yds. White (3 Pack)- 3M - 4930 VHB Tape VHB4930343PK

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 72 yds. White (3 Pack)- 3M - 4930 VHB Tape
VHB4930343PK
3/4" x 72 yds. White (3 Pack)- 3M - 4930 VHB Tape VHB4930343PK
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames.
  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 160 lbs/in².
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB4930343PK
Product Name 3/4" x 72 yds. White (3 Pack)- 3M - 4930 VHB Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Bond Double Sided Tape w/Acrylic Adhesive - UHB - Custom Fabricating & Supplies
Specs
Type Adhesive; Double- Sided
Features Permanent; UV or Weather Resistant
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details