Custom Made Boxes, Inc. 1" x 5 yds. Clear- 3M - 4910 VHB Tape VHB491001R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 5 yds. Clear- 3M - 4910 VHB Tape
VHB491001R
1" x 5 yds. Clear- 3M - 4910 VHB Tape VHB491001R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in². Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass.
  • Use for clear or colorless applications.
  • Recommended for glass and acrylics.
  • Tensile strength 100 lbs/in².
  • Liner Type - 5 Mil Red Polyethylene.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB491001R
Product Name 1" x 5 yds. Clear- 3M - 4910 VHB Tape
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details