Custom Made Boxes, Inc. 3" x 60 yds.- 3M - 2515 Flatback Tape T9482515

Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- 3M - 2515 Flatback Tape
T9482515
3" x 60 yds.- 3M - 2515 Flatback Tape T9482515
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Use for splicing, bundling, holding, fastening, tabbing and packaging applications.

  • Unbleached kraft paper backing.
  • Good backing strength and resistant to moist conditions.
  • Can be machine dispensed.
  • 3% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9482515
Product Name 3" x 60 yds.- 3M - 2515 Flatback Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details