Custom Made Boxes, Inc. 1" x 36 yds. White- 3M - 4950 VHB Tape VHB495001

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 36 yds. White- 3M - 4950 VHB Tape
VHB495001
1" x 36 yds. White- 3M - 4950 VHB Tape VHB495001
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames.
  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 140 lbs/in².
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB495001
Product Name 1" x 36 yds. White- 3M - 4950 VHB Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Lacquer Masking Tape - 2060 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details