Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - PM2 - Flatback Tape T947PM2

Description
Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Tan tape. 4% elongation at break. Solvent NR adhesive.
Description
Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Tan tape. 4% elongation at break. Solvent NR adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - PM2 - Flatback Tape
T947PM2
2" x 60 yds.- Intertape - PM2 - Flatback Tape T947PM2
Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Tan tape. 4% elongation at break. Solvent NR adhesive.

Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions.

  • Uniquely colored flatback matches most corrugated cartons.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Tan tape.
  • 4% elongation at break.
  • Solvent NR adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T947PM2
Product Name 2" x 60 yds.- Intertape - PM2 - Flatback Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details