Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - 538 Flatback Tape T945538

Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.
Description
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - 538 Flatback Tape
T945538
1" x 60 yds.- Intertape - 538 Flatback Tape T945538
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Natural colored tape. 4% elongation at break. Solvent NR/SIS adhesive.

This tape features a bleached flatback backing which resists edge tearing.

  • Performs well as a low temperature splicing tape.
  • Meets government specs. CID-A-A-1683 and D5486 Type V.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Natural colored tape.
  • 4% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T945538
Product Name 1" x 60 yds.- Intertape - 538 Flatback Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details