Custom Made Boxes, Inc. 2" x 60 yds. Silver- Intertape - AC50 Cloth Duct Tape T987050S

Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.
Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. Silver- Intertape - AC50 Cloth Duct Tape
T987050S
2" x 60 yds. Silver- Intertape - AC50 Cloth Duct Tape T987050S
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Features strong poly coated cloth backing with a high tack rubber adhesive.

  • Provides an excellent moisture barrier.
  • Use when a significant level of tensile and tear strength are required.
  • Meets ASTM D5486 Type 1
  • 38 pounds per inch of width tensile strength.
  • 44 ounces per inch of width adhesion to steel.
  • 21% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T987050S
Product Name 2" x 60 yds. Silver- Intertape - AC50 Cloth Duct Tape
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details