Custom Made Boxes, Inc. 3/4" x 5 yds. Dark Gray- 3M - 5952 VHB Tape VHB595234R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure
Datasheet
Datasheet Summary
Powered by GS/AI

3M VHB Tape 5952 is a double-coated acrylic foam tape designed for bonding a variety of substrates, including lower surface energy materials such as powder-coated paints and plastics. The tape has a thickness of 1.1 mm and a foam density of 590 kg/m². It features a black color and comes with a red polyethylene film release liner. The tape exhibits a peel adhesion strength of 35 N/10mm to stainless steel after a 72-hour dwell time at room temperature. It has a static shear strength of 1500 g at 22°C and maintains performance at elevated temperatures, with ratings of 500 g at 68°C and 93°C, and 250 g at 121°C. The tape is resistant to solvents and has excellent UV light resistance. For optimal adhesion, surfaces must be clean, dry, and well unified, with recommendations for using isopropyl alcohol or heptane for cleaning. The shelf life is 24 months when stored properly. This tape is suitable for various interior and exterior industrial applications and can replace traditional fasteners in many situations.

Datasheet Summary
Powered by GS/AI

3M VHB Tape 5952 is a double-coated acrylic foam tape designed for bonding a variety of substrates, including lower surface energy materials such as powder-coated paints and plastics. The tape has a thickness of 1.1 mm and a foam density of 590 kg/m². It features a black color and comes with a red polyethylene film release liner. The tape exhibits a peel adhesion strength of 35 N/10mm to stainless steel after a 72-hour dwell time at room temperature. It has a static shear strength of 1500 g at 22°C and maintains performance at elevated temperatures, with ratings of 500 g at 68°C and 93°C, and 250 g at 121°C. The tape is resistant to solvents and has excellent UV light resistance. For optimal adhesion, surfaces must be clean, dry, and well unified, with recommendations for using isopropyl alcohol or heptane for cleaning. The shelf life is 24 months when stored properly. This tape is suitable for various interior and exterior industrial applications and can replace traditional fasteners in many situations.

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 5 yds. Dark Gray- 3M - 5952 VHB Tape
VHB595234R
3/4" x 5 yds. Dark Gray- 3M - 5952 VHB Tape VHB595234R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond to a variety of plastics and paint systems.
  • Multi-purpose adhesive on both sides of conformable foam.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Excellent adhesion to metal, glass and a wide variety of plastics.
  • Tensile strength 90 lbs/in².
  • Liner type: 5 Mil 54# Red Polyethylene.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB595234R
Product Name 3/4" x 5 yds. Dark Gray- 3M - 5952 VHB Tape
Color Dark Gray
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details