Custom Made Boxes, Inc. Datasheets for Shipping Containers and Shipping Cases
Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials.
Shipping Containers and Shipping Cases: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer... | |
| Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold... | |
| Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or... | |
| Fibreboard CD Mailers protect from damage. Attractive white mailer offers a professional appearance. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage. | |
| Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage. | |
| Great for collecting votes, raffle entries or suggestions. One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle... | |
| Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the... | |
| Heavy 24 lb. white woven Paper Sleeves protect CDs for storage. Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed... | |
| Insert can be used with literature mailers. Insert fits into item M1182, M1183 and M1184. Strong 200#/ECT-32-B oyster white construction. Capacity: 1 DVD. | |
| Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6"... | |
| Lightweight foam lined mailer protects CDs during shipping. Constructed from 100% recycled white fibreboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening. | |
| Made from strong, moisture-resistant Tyvek material. Sleeves have an ungummed flap making them perfect for storing media. Clear poly window allows viewing of CD label. Sold in case quantities. | |
| Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. | |
| Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape,... | |
| Outside Tuck won't interfere with contents. Front lock tabs provide secure closure. When assembled, mailer provides doublewall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship... | |
| Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat... | |
| Outside Tuck won't interfere with contents. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 25 CDs in jewel cases. Sold and shipped flat... | |
| Peel and seal closure secures mailers without the need for tape or glue! These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply... | |
| Perfect for storing disks. Store twice the disks in the same space. Clear lid with black tray base. Holds 1 CD. | |
| Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x... | |
| Side loading design makes packing easy. Close these one-piece mailers with their locking tabs. No tape needed. Attractive 200#-B/ECT-32 white corrugated makes a favorable impression. Ships flat and sold in... | |
| Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Side loading style makes inserting and retrieving documents... | |
| Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Strong corrugated mailer features a unique air-cell design that protects videos from damage. Mailers are made from 200#/ECT-32-B flute white corrugated. One piece mailer folds together in seconds and has... | |
| Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped... | |
| Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32 E Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped... | |
| Strong corrugated mailers protect DVDs during shipment. Mailers are constructed from 200#/ECT-32-E oyster white corrugated. One piece mailer folds together in seconds without tape or glue. Peel and seal closure. | |
| Strong polyolefin mailers protect products from moisture during shipping. Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of... | |
| The perfect bag for mailing catalogs and brochures. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. | |
| The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and... | |
| These cartons were designed to keep printed media neatly organized. One piece box folds together in seconds without tape or glue. Front panel has ample room to label with content... | |
| These inserts make it possible to safety ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Manufactured from 200#-B/ECT-32 white corrugated. Folds together... | |
| These one-piece Jumbo Fold Over Mailers are great for oversized flat items like portfolios, maps and blue prints. Mailer fully opens for easy packing. Simply lay product on the flat... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 1" of literature. Manufactured from 200#-B/ECT-32... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 2" of literature. Manufactured from 200#-B/ECT-32... | |
| These strong corrugated mailers were designed to ship a CD along with literature. Insert holds CD in place during shipping to prevent damage. Accommodates 3" of literature. Manufactured from 200#-B/ECT-32... | |
| These strong corrugated mailers were designed to ship CDs and feature a convenient self seal, peel and seal strip. One piece die cut cartons fold together in seconds. Seal mailers... | |
| These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. | |
| These sturdy one-piece cartons are perfect for shipping bulky outerwear. Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping jackets. Manufactured from strong 200#/ECT-32-B kraft corrugated. | |
| Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together... | |
| Tyvek lining protects media from scratches and static. Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fibreboard. | |
| Use these easy-to-carry cases when you are on the go. Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or... | |
| White corrugated header displays your message. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Use with Ballot Box part number MBALLOT. |
| Next >> |