Custom Made Boxes, Inc. 3/4" x 5 yds. Black- 3M - 4929 VHB Tape VHB492934R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 5 yds. Black- 3M - 4929 VHB Tape
VHB492934R
3/4" x 5 yds. Black- 3M - 4929 VHB Tape VHB492934R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in². Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 160 lbs/in².
  • Liner type: 2 Mil Polyester.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB492934R
Product Name 3/4" x 5 yds. Black- 3M - 4929 VHB Tape
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details