Custom Made Boxes, Inc. 3" x 36 yds. Blue- Solid Vinyl Safety Tape T9336B

Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Blue 6.0 Mil.
Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Blue 6.0 Mil.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 36 yds. Blue- Solid Vinyl Safety Tape
T9336B
3" x 36 yds. Blue- Solid Vinyl Safety Tape T9336B
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Blue 6.0 Mil.

Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs.

  • Boundaries/Housekeeping - Blue
  • 6.0 Mil.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9336B
Product Name 3" x 36 yds. Blue- Solid Vinyl Safety Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Visibility Tapes - 6861090 - RS Components, Ltd.
Specs
Features Reflective
Color Black
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details