Custom Made Boxes, Inc. 1" x 5 yds. Dark Gray- 3M - 5952 VHB Tape VHB595201R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure
Datasheet
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 5 yds. Dark Gray- 3M - 5952 VHB Tape
VHB595201R
1" x 5 yds. Dark Gray- 3M - 5952 VHB Tape VHB595201R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond to a variety of plastics and paint systems. Multi-purpose adhesive on both sides of conformable foam. Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates. Excellent adhesion to metal, glass and a wide variety of plastics. Tensile strength 90 lbs/in². Liner type: 5 Mil 54# Red Polyethylene. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond to a variety of plastics and paint systems.
  • Multi-purpose adhesive on both sides of conformable foam.
  • Conformable tape provides excellent bonding to relatively irregular surfaces and mixed substrates.
  • Excellent adhesion to metal, glass and a wide variety of plastics.
  • Tensile strength 90 lbs/in².
  • Liner type: 5 Mil 54# Red Polyethylene.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB595201R
Product Name 1" x 5 yds. Dark Gray- 3M - 5952 VHB Tape
Color Dark Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details