Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 2515 Flatback Tape T9472515

Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 2515 Flatback Tape
T9472515
2" x 60 yds.- 3M - 2515 Flatback Tape T9472515
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Use for splicing, bundling, holding, fastening, tabbing and packaging applications.

  • Unbleached kraft paper backing.
  • Good backing strength and resistant to moist conditions.
  • Can be machine dispensed.
  • 3% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9472515
Product Name 2" x 60 yds.- 3M - 2515 Flatback Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details