Custom Made Boxes, Inc. 1" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape T9655453

Description
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet
Datasheet
Description
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape
T9655453
1" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape T9655453
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet

High temperature resistance and long lasting, easy release performance on heat sealing equipment.

  • Features excellent anti-stick properties.
  • Silicone adhesive provides a high temperature release surface for protection and insulation.
  • Woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene).
  • The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures.
  • Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9655453
Product Name 1" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details