Silicon Labs Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3400-D-GM

Description
Win Source Part Number: 1253119-SI3400-D-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1322 Base Product Number: SI3400
Request a Quote Datasheet
Description
Win Source Part Number: 1253119-SI3400-D-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1322 Base Product Number: SI3400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253119-SI3400-D-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253119-SI3400-D-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253119-SI3400-D-GM
Win Source Part Number: 1253119-SI3400-D-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-1322 Base Product Number: SI3400

Win Source Part Number: 1253119-SI3400-D-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD), DC/DC
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Power - Max: 15 W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 2.8V ~ 57V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B4A
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-1322
Base Product Number: SI3400

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3400-D-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3400-D-GM
Power Over Ethernet (PoE) Controllers SI3400-D-GM
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253119-SI3400-D-GM SI3400-D-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers