Win Source Part Number: 1161148-SI3484-A01-G
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tray
Standard Package: 91
Mounting: SMD (SMT)
Power - Max: 30 W
Current - Supply: 12.1mA
Internal Switch(s): No
Number of Channels: 64
Standards: 802.3at (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4431
Base Product Number: SI3484
Product Status: Obsolete
Power Over Ethernet Controller 64 Channel 802.3at (PoE) 24-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1161148-SI3484-A01-GM | SI3484-A01-GM |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers |
| Output Options | Inverting |