Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3401-E1-GM

Description
Win Source Part Number: 1253101-SI3401-E1-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1384,SI3401-E-GM Base Product Number: SI3401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253101-SI3401-E1-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1384,SI3401-E-GM Base Product Number: SI3401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253101-SI3401-E1-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253101-SI3401-E1-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253101-SI3401-E1-GM
Win Source Part Number: 1253101-SI3401-E1-GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD), DC/DC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Power - Max: 15 W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 2.8V ~ 57V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1384,SI3401-E-GM Base Product Number: SI3401 Product Status: Obsolete

Win Source Part Number: 1253101-SI3401-E1-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD), DC/DC
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Power - Max: 15 W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 2.8V ~ 57V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B4A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1384,SI3401-E-GM
Base Product Number: SI3401
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3401-E1-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3401-E1-GM
Power Over Ethernet (PoE) Controllers SI3401-E1-GM
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253101-SI3401-E1-GM SI3401-E1-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers