Vishay Intertechnology, Inc. Voltage Regulators - Linear SIP21107DR-33-E3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SIP21107DR-33-E3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 150 mA. It features a low dropout voltage of 135 mV at full load, which is beneficial for battery-operated devices, helping to extend battery life. The device operates over an input voltage range of 2.2 V to 6 V and has a typical ground current of 35 µA at a 1 mA load, making it suitable for low-power applications. This regulator includes a Power OK (POK) error flag output that indicates when the output voltage is stable, requiring an external pull-up resistor. It is designed for stable operation with small ceramic output capacitors, which can reduce board space and component costs. The SIP21107 also incorporates built-in short circuit and thermal protection features, enhancing reliability in various applications. It is available in compact SC70-5 and TSOT23-5L packages, suitable for space-constrained designs, and operates within an industrial temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The SIP21107DR-33-E3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 150 mA. It features a low dropout voltage of 135 mV at full load, which is beneficial for battery-operated devices, helping to extend battery life. The device operates over an input voltage range of 2.2 V to 6 V and has a typical ground current of 35 µA at a 1 mA load, making it suitable for low-power applications. This regulator includes a Power OK (POK) error flag output that indicates when the output voltage is stable, requiring an external pull-up resistor. It is designed for stable operation with small ceramic output capacitors, which can reduce board space and component costs. The SIP21107 also incorporates built-in short circuit and thermal protection features, enhancing reliability in various applications. It is available in compact SC70-5 and TSOT23-5L packages, suitable for space-constrained designs, and operates within an industrial temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SIP21107DR-33-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SIP21107DR-33-E3
Voltage Regulators - Linear SIP21107DR-33-E3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SIP21107DR-33-E3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
Battery Management - BQ2084RTTR-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details