Vishay Intertechnology, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - SIP11204DLP-T1-E3 SIP11204DLP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 046896-SIP11204DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 046896-SIP11204DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11204DLP-T1-E3 - 046896-SIP11204DLP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11204DLP-T1-E3
046896-SIP11204DLP-T1-E3
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11204DLP-T1-E3 046896-SIP11204DLP-T1-E3
Manufacturer: Vishay Win Source Part Number: 046896-SIP11204DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 046896-SIP11204DLP-T1-E3
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK MLP44-16
Supply Voltage - Operating: 5.5 V to 13 V
Operating Supply Current: 15.5mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - SIP11204DLP-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SIP11204DLP-T1-E3
Power Supply Controllers, Monitors SIP11204DLP-T1-E3
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier PowerPAK® MLP44-16

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier PowerPAK® MLP44-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 046896-SIP11204DLP-T1-E3 SIP11204DLP-T1-E3
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SIP11204DLP-T1-E3 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers