Vishay Intertechnology, Inc. Voltage Regulators - Linear SIP21107DVP-30-E3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6
Datasheet
Datasheet Summary
Powered by GS/AI

The SIP21107DVP-30-E3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0 V with a maximum output current of 150 mA. It features a low dropout voltage of 135 mV at full load, which is beneficial for battery-operated devices, helping to extend battery life. The device operates over an input voltage range of 2.2 V to 6 V and has a typical ground current of 35 µA at 1 mA load, making it suitable for low-power applications. This regulator includes a Power OK (POK) error flag output, which indicates when the output voltage is stable and requires an external pull-up resistor. It is designed for stable operation with small ceramic output capacitors, reducing the overall board space and component count. The SIP21107DVP-30-E3 also incorporates built-in short circuit and thermal protection features, ensuring reliability during operation. It is available in a compact TSC75-6L package and is compliant with RoHS standards, making it suitable for various electronic applications, including portable devices and noise-sensitive systems.

Datasheet Summary
Powered by GS/AI

The SIP21107DVP-30-E3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0 V with a maximum output current of 150 mA. It features a low dropout voltage of 135 mV at full load, which is beneficial for battery-operated devices, helping to extend battery life. The device operates over an input voltage range of 2.2 V to 6 V and has a typical ground current of 35 µA at 1 mA load, making it suitable for low-power applications. This regulator includes a Power OK (POK) error flag output, which indicates when the output voltage is stable and requires an external pull-up resistor. It is designed for stable operation with small ceramic output capacitors, reducing the overall board space and component count. The SIP21107DVP-30-E3 also incorporates built-in short circuit and thermal protection features, ensuring reliability during operation. It is available in a compact TSC75-6L package and is compliant with RoHS standards, making it suitable for various electronic applications, including portable devices and noise-sensitive systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SIP21107DVP-30-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SIP21107DVP-30-E3
Voltage Regulators - Linear SIP21107DVP-30-E3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SIP21107DVP-30-E3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage Supervisors - 1897795 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details