Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3462-E01-GM

Description
Win Source Part Number: 1253103-SI3462-E01-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI3462-E01 Base Product Number: SI3462
Request a Quote Datasheet
Description
Win Source Part Number: 1253103-SI3462-E01-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI3462-E01 Base Product Number: SI3462
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253103-SI3462-E01-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253103-SI3462-E01-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253103-SI3462-E01-GM
Win Source Part Number: 1253103-SI3462-E01-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI3462-E01 Base Product Number: SI3462

Win Source Part Number: 1253103-SI3462-E01-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tube
Standard Package: 122
Mounting: SMD (SMT)
Power - Max: 30 W
Current - Supply: 8mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 45V ~ 57V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI3462-E01
Base Product Number: SI3462

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3462-E01-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3462-E01-GM
Power Over Ethernet (PoE) Controllers SI3462-E01-GM
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253103-SI3462-E01-GM SI3462-E01-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details