Vishay Intertechnology, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - SIP11203DLP-T1-E3 SIP11203DLP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 046895-SIP11203DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 046895-SIP11203DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11203DLP-T1-E3 - 046895-SIP11203DLP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11203DLP-T1-E3
046895-SIP11203DLP-T1-E3
PMIC - PMIC - Power Supply Controllers, Monitors - SIP11203DLP-T1-E3 046895-SIP11203DLP-T1-E3
Manufacturer: Vishay Win Source Part Number: 046895-SIP11203DLP-T 1-E3 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP44-16 Supply Voltage - Operating: 5.5 V to 13 V Operating Supply Current: 15.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 046895-SIP11203DLP-T1-E3
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK MLP44-16
Supply Voltage - Operating: 5.5 V to 13 V
Operating Supply Current: 15.5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - SIP11203DLP-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SIP11203DLP-T1-E3
Power Supply Controllers, Monitors SIP11203DLP-T1-E3
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier PowerPAK® MLP44-16

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier PowerPAK® MLP44-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 046895-SIP11203DLP-T1-E3 SIP11203DLP-T1-E3
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SIP11203DLP-T1-E3 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details