The S-L2980A35MC-TF-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage with low dropout characteristics. It offers an adjustable output voltage range from 1.5 V to 6.0 V in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 3.0 V output with a load current of 50 mA, allowing for efficient operation in battery-powered devices. This regulator can supply up to 150 mA of output current, provided the input voltage exceeds the output voltage by at least 1.0 V. It features low current consumption during operation (90 µA typical) and power-off (0.1 µA typical), contributing to extended battery life. The device supports the use of various output capacitors, including small ceramic capacitors, enhancing design flexibility. With a ripple rejection of 70 dB at 1 kHz, the S-L2980A35MC-TF-G is suitable for applications in personal communication devices, home appliances, and cellular phones. It operates within a temperature range of -40°C to +85°C and comes in a compact SOT-23-5 package, making it a viable choice for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-L2980A35MC-TF-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |