Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3452D-B01-GM

Description
Win Source Part Number: 1253094-SI3452D-B01- GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 40 W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1835-5 Base Product Number: SI3452 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253094-SI3452D-B01- GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 40 W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1835-5 Base Product Number: SI3452 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253094-SI3452D-B01-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253094-SI3452D-B01-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253094-SI3452D-B01-GM
Win Source Part Number: 1253094-SI3452D-B01- GM Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power - Max: 40 W Current - Supply: 3.7mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1835-5 Base Product Number: SI3452 Product Status: Obsolete

Win Source Part Number: 1253094-SI3452D-B01-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 40 W
Current - Supply: 3.7mA
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 45V ~ 57V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1835-5
Base Product Number: SI3452
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3452D-B01-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3452D-B01-GM
Power Over Ethernet (PoE) Controllers SI3452D-B01-GM
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253094-SI3452D-B01-GM SI3452D-B01-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details