Win Source Part Number: 1253046-SI8252-IQ
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tray
Applications: Digital Power Controller
Standard Package: 250
Mounting: SMD (SMT)
Current - Supply: 26 mA
Voltage - Supply: 2.25V ~ 2.75V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI825
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Power Supply Controller Digital Power Controller 32-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253046-SI8252-IQ | SI8252-IQ |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |