Win Source Part Number: 1253099-SI3400-C-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD), DC/DC
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Power - Max: 15 W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 2.8V ~ 57V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B4A
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3400
Product Status: Obsolete
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253099-SI3400-C-GM | SI3400-C-GM |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers |
| Output Options | Inverting |