The SGR117AIG-883B is a radiation-hardened linear voltage regulator designed for space and strategic applications. It provides a maximum output current of 1.5 A and features an adjustable output voltage with a tolerance of 1%. The device maintains full electrical performance after exposure to a total dose of 300 k Rad and neutron fluence of 5x10^12 N/cm². It operates within an input voltage range of (VOUT + 3.5 V) to 37 V and is rated for a junction temperature range of -55°C to 150°C. The regulator is available in a hermetic TO-257 package, ensuring high reliability and compliance with MIL-STD-883 standards. Key specifications include 0.01%/V line regulation and 0.3% load regulation, making it suitable for applications requiring stable voltage output under varying conditions.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-247AD
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SGR117AIG-883B |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |