Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3460-E03-GM

Description
Win Source Part Number: 1253098-SI3460-E03-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 15.4 W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 11V ~ 16V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253098-SI3460-E03-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 15.4 W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 11V ~ 16V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253098-SI3460-E03-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253098-SI3460-E03-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253098-SI3460-E03-GM
Win Source Part Number: 1253098-SI3460-E03-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 15.4 W Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 11V ~ 16V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1253098-SI3460-E03-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE), DC/DC
Package: Tube
Standard Package: 122
Mounting: SMD (SMT)
Power - Max: 15.4 W
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 11V ~ 16V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3460-E03-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3460-E03-GM
Power Over Ethernet (PoE) Controllers SI3460-E03-GM
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253098-SI3460-E03-GM SI3460-E03-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details