Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SI8251-IQR

Description
Win Source Part Number: 1253047-SI8251-IQR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 26 mA Voltage - Supply: 2.25V ~ 2.75V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI825 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253047-SI8251-IQR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 26 mA Voltage - Supply: 2.25V ~ 2.75V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI825 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253047-SI8251-IQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253047-SI8251-IQR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253047-SI8251-IQR
Win Source Part Number: 1253047-SI8251-IQR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 26 mA Voltage - Supply: 2.25V ~ 2.75V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI825 Product Status: Obsolete

Win Source Part Number: 1253047-SI8251-IQR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Digital Power Controller
Standard Package: 500
Mounting: SMD (SMT)
Current - Supply: 26 mA
Voltage - Supply: 2.25V ~ 2.75V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI825
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - SI8251-IQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SI8251-IQR
Power Supply Controllers, Monitors SI8251-IQR
Power Supply Controller Digital Power Controller 32-LQFP (7x7)

Power Supply Controller Digital Power Controller 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253047-SI8251-IQR SI8251-IQR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details