Manufacturer: Vishay
Win Source Part Number: 933759-SI9730ABY-T1-
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI9730
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Battery Multi-Function Controller IC Lithium Ion 8-SOIC
IC BATT MFUNC LI-ION 2CELL 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 933759-SI9730ABY-T1-E3 | SI9730ABY-T1-E3 | SI9730ABY-T1-E3 |
| Product Name | PMIC - PMIC - Battery Management - SI9730ABY-T1-E3 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |