Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3454-B01-IM

Description
Win Source Part Number: 1253107-SI3454-B01-I M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tray Standard Package: 406 Mounting: SMD (SMT) Current - Supply: 2mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 44V ~ 57V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3454-B01-IM,336-43 64 Base Product Number: SI3454 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253107-SI3454-B01-I M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tray Standard Package: 406 Mounting: SMD (SMT) Current - Supply: 2mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 44V ~ 57V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3454-B01-IM,336-43 64 Base Product Number: SI3454 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253107-SI3454-B01-IM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253107-SI3454-B01-IM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253107-SI3454-B01-IM
Win Source Part Number: 1253107-SI3454-B01-I M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE), DC/DC Package: Tray Standard Package: 406 Mounting: SMD (SMT) Current - Supply: 2mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 44V ~ 57V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI3454-B01-IM,336-43 64 Base Product Number: SI3454 Product Status: Not For New Designs

Win Source Part Number: 1253107-SI3454-B01-IM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE), DC/DC
Package: Tray
Standard Package: 406
Mounting: SMD (SMT)
Current - Supply: 2mA
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 44V ~ 57V
Package / Case: 38-VFQFN Exposed Pad
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI3454-B01-IM,336-4364
Base Product Number: SI3454
Product Status: Not For New Designs

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3454-B01-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3454-B01-IM
Power Over Ethernet (PoE) Controllers SI3454-B01-IM
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 38-QFN (5x7)

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253107-SI3454-B01-IM SI3454-B01-IM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details