Skyworks Solutions, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3461-E02-GM

Description
Win Source Part Number: 1253097-SI3461-E02-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3461 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253097-SI3461-E02-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3461 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253097-SI3461-E02-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253097-SI3461-E02-GM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253097-SI3461-E02-GM
Win Source Part Number: 1253097-SI3461-E02-G M Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tube Standard Package: 122 Mounting: SMD (SMT) Power - Max: 30 W Current - Supply: 8mA Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 45V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3461 Product Status: Obsolete

Win Source Part Number: 1253097-SI3461-E02-GM
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tube
Standard Package: 122
Mounting: SMD (SMT)
Power - Max: 30 W
Current - Supply: 8mA
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 45V ~ 57V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3461
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - SI3461-E02-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
SI3461-E02-GM
Power Over Ethernet (PoE) Controllers SI3461-E02-GM
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253097-SI3461-E02-GM SI3461-E02-GM
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details