Win Source Part Number: 1253114-SI3461-E01-G
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE), DC/DC
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 30 W
Current - Supply: 8mA
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 45V ~ 57V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3461
Product Status: Obsolete
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253114-SI3461-E01-GMR | SI3461-E01-GMR |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers |
| Output Options | Inverting |