NETZSCH Pumps North America, LLC Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe... | |
| NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards,... | |
| NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy... | |
| Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as... | |
| This general purpose pump is designed to handle materials that vary from water-like consistencies to viscous pastes and slurries. Shear-sensitive materials are also handled with complete ease. SY pumps are... | |
| This pump is a modular construction pump. Its close coupled drive arrangement eliminates the need for a bearing housing, which decreases the overall pump length. This feature helps minimize valuable... | |
| This pump is an extended version of the BY Series. It is ideal for conveying fluids and solids containing abrasive materials. | |
| This pump is an extended version of the SF Series and incorporates an oversized auger feeding system. SP pumps include counter-rotating bridge breaking paddles, eliminating the possibility of product bridging... | |
| This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal... | |
| This pump offers a vertical solution for pumping materials with high viscosities. This close coupled design is available in various immersion depths to meet your individual application needs. These pumps... | |
| This pump, with patented feed screw design, is manufactured to easily handle highly viscous, dry and non-flowing products. This pump incorporates NEMO®'s exclusive oversized open throat feeding system, expanding the... | |
| This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. |