NTHP053 -- NETZSCH TRANSFER HIGH PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer High Pressure Pump
NTHP053
Suppliers
NETZSCH Transfer High Pressure Pump
NTHP053
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTHP053 |
|
Product Name
|
NETZSCH Transfer High Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
720.0 psi (506 m of Water)
|
|
Liquid Flow
|
65.000 GPM (246.21 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Booster Pump
Discharge Pressure
600.0 psi (422 m of Water)
Power Source
Air or Pneumatic
View Details