NTLP148 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP148
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP148
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP148 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
270.0 psi (190 m of Water)
|
|
Liquid Flow
|
1100.000 GPM (4166.67 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
NoSourceIncluded
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow
1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details