NTLP045-063 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP045-063
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP045-063
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP045-063 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
90.000 GPM (340.91 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details