NETZSCH Pumps North America, LLC NEMO® Aseptic Pump

Description
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against contamination from the environment. With NEMO® Aseptic Plus pumps, the inlet connection is closer to the seal area to improve the flow of product through the pump. The pump casing is a smaller diameter to reduce the amount of product in the body at one time. This pump is suitable for vertical mounting to ensure complete self-draining.
Description
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against contamination from the environment. With NEMO® Aseptic Plus pumps, the inlet connection is closer to the seal area to improve the flow of product through the pump. The pump casing is a smaller diameter to reduce the amount of product in the body at one time. This pump is suitable for vertical mounting to ensure complete self-draining.

Suppliers

Company
Product
Description
Supplier Links
 - NEMO® Aseptic Pump - NETZSCH Pumps North America, LLC
Exton, PA, USA
NEMO® Aseptic Pump
NEMO® Aseptic Pump
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against contamination from the environment. With NEMO® Aseptic Plus pumps, the inlet connection is closer to the seal area to improve the flow of product through the pump. The pump casing is a smaller diameter to reduce the amount of product in the body at one time. This pump is suitable for vertical mounting to ensure complete self-draining.

NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against contamination from the environment. With NEMO® Aseptic Plus pumps, the inlet connection is closer to the seal area to improve the flow of product through the pump. The pump casing is a smaller diameter to reduce the amount of product in the body at one time. This pump is suitable for vertical mounting to ensure complete self-draining.

Technical Specifications

  NETZSCH Pumps North America, LLC
Product Category Liquid Handling Pumps
Product Number NEMO® Aseptic Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump; Sanitary Pump
Discharge Pressure 340.0 psi (239 m of Water)
Liquid Flow 620.000 GPM (2348.48 L/min)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details