NETZSCH Pumps North America, LLC NEMO® M.Champ®

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Exton, PA, USA
NEMO® M.Champ®
NEMO® M.Champ®

Technical Specifications

  NETZSCH Pumps North America, LLC
Product Category Liquid Handling Pumps
Product Number NEMO® M.Champ®
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Discharge Pressure 90.0 psi (63.28 m of Water)
Liquid Flow 375.000 GPM (1420.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details