NTZ166*180ST0.2 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ166*180ST0.2
Suppliers
Downhole Single-Lobe PC Pump
NTZ166*180ST0.2
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ166*180ST0.2 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2600.0 psi (1828 m of Water)
|
|
Liquid Flow
|
0.022 GPM (0.08 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow
5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details