NETZSCH Pumps North America, LLC NEMO® Mini Metering Pump NM008*3S

Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.
Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Suppliers

Company
Product
Description
Supplier Links
NEMO® Mini Metering Pump - NM008*3S - NETZSCH Pumps North America, LLC
Exton, PA, USA
NEMO® Mini Metering Pump
NM008*3S
NEMO® Mini Metering Pump NM008*3S
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Technical Specifications

  NETZSCH Pumps North America, LLC
Product Category Liquid Handling Pumps
Product Number NM008*3S
Product Name NEMO® Mini Metering Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Discharge Pressure 260.0 psi (183 m of Water)
Liquid Flow 2.667 GPM (10.10 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details